IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > network cards & adapters > D-link DWL-G630

AirPlus G DWL-G630 Wireless Cardbus Adapter

Brand: D-link
Product code: DWL-G630
EAN/UPC code: 0790069264368, 0790069280528
Category: network cards & adapters 
Warranty: 3 Year
 PDF specs

AirPlus G DWL-G630 Wireless Cardbus Adapter
DWL-G630 D-link
11k

D-Link, the industry pioneer in wireless networking, introduces another performance breakthrough in wireless connectivity—the D-Link AirPlus™ G series
of high-speed devices.

The D-Link AirPlus G DWL-G630 Cardbus Adapter is a wireless cardbus featuring the very latest in advanced wireless silicon chip technology including enhanced
security to shield and protect your wireless communication ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 54 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type CardBus
Slot type 32-bit Cardbus
Networking
Frequency band 2.4 - 2.462 GHz
Modulation OFDM, CCK
Wireless LAN features
Indoors max range 100 m
Open space max range 400m
Security
Security algorithm supported WPA, 64/128-bit WEP
Technical details
Internal
Weight & dimensions
Weight 55 g
Dimensions W x D x H 54 x 114.3 x 8.7 mm
Environmental conditions
Operating temperature range (T-T) 0 - 55 °C
Certificates
Compliance industry standards IEEE 802.11b, IEEE 802.11g, IEEE 802.1x
68 offers, from 13.28