Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is in the fact that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory cards CompactFlashTM Xs are now available in 2GB and 4GB. This card comes along with an exclusive customer service: the Xs World Service, which allows Xs users to replace their Xs memory card at no extra cost within 24/48H from anywhere in the world.
As their name implies, these cards are fast enough to allow all professional and amateur photographers to take instant shots since the
...
More>>>
cards can write data at 35X. In the same way, these cards will enable written date to be read at a transfer rate of 41X. Other speeds will become available as Flash technology evolves. Smaller capacities are also available in 128MB, 256MB, 512MB, 1GB, 2GB and 4GB.
<<<Less
Specs
Alternatives
Options
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Flash card type
CompactFlash (CF)
Read speed
6,15 MB/s
Write speed
Write speed for type of media; expressed in bytes per second
5,25 MB/s
Endurance
Data retention
10 year(s)
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism
1000000 h
System requirements
Compatibility
CFA v2.0
Energy management
Expansion voltage
3.3V ± 0.3/5.5V ± 0.5 V
Environmental conditions
Operating temperature range (T-T)
0 - 70 °C
Operating relative humidity range
0-95 %
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
42.8 x 3.3 x 36.4 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.