|
|
|
|
Datalogic Scanning, the global manufacturer of Linear Imager and Laser bar Features code readers, offers a wide range of Hand-Held products particularly suited for Document Handling and Retail applications.
The Touch 65/90™ Linear Imager contact readers represent the ideal product whenever a cost-effective solution is required, without compromising reading performance and product quality.
...
More>>>
Touch 65/90™ Pro provide a complete “all in one” multi-interface solution, including RS-232, USB, Wedge and Pen emulation while Touch 65/90 Light provides USB or PS2 wedge and RS-232 single models. A scan rate of 256 scans/sec guarantees outstanding performance in terms of reading promptness, especially on poorly printed or damaged codes, where several decoding attempts may be required.
Furthermore, the Touch 65/90™ family benefits from PUZZLE SOLVER™, a decoding technique introduced and patented by Datalogic. It allows the readers to collect partial data from successive scans and combine it to obtain complete information, rather than approaching the decoding process as a “one scan” confined operation. This increases “good read” results considerably.
The Touch 65/90™ Pro models also add built-in Data Formatting and Data Editing features that allow the user to shape the collected data according to whatever format is required by the application software.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Decoding standards |
2/5 family, Code 39, Code 32, Code CIP 39, Code 128, EAN128, EAN/UPC, ISBN/ISSN, CODABAR, Code 93, ISBT128, MSI, Plessey, Telepen, Delta IBM, Code 11, Code 49, Code 16K, GS1 Databar |
|
Scan speed
|
|
Description of the speed at which this product can accomplish a specific scanning task including rate, media type, and target application
256 sec/page
|
| Working distance |
50 mm |
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, RS-232, Wedge, Pen
|
| Cable length |
2 m |
| Input voltage |
5 V |
| Current consumption |
150 mA |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
175 x 100 x 80 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
195 g
|
|
|
|
|
|
|
|
|
|
|
|