Handheld scanner, lightweight and ergonomic, and features the Datalogic "Green-Spot"; several models to combine sets of interfaces: USB, RS-232, Wedge, Wand, IBM, and TTL. Linear and RSS bar code decoding. Stand for hands-free operation included.
Features: -High first pass rate. -Intuitive aiming in hands-free applications. -Datalogic “Green Spot”. -Stand included in
...
More>>>
the package. -Complete data formatting and data editing. -GS1 DataBar™ (RSS) decoding capability. -Sunrise 2005 Compliant.
<<<Less
Specs
Alternatives
Options
Scanning
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
Description of the speed at which this product can accomplish a specific scanning task including rate, media type, and target application
256 sec/page
Working distance
210 mm
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RS232, USB, Wedge & Wand
Cable length
2 m
Energy management
Input voltage
5 V
Current consumption
180 mA
Power requirements
5VDC ±5%
Technical details
Material
Polycarbonate
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.