The 4-channel line out multiplies the sound power combinations and pre-amplifier connections. In order to optimize at its maximum the signal to noise ratio and increase the dynamic, outputs are supplied at 4V.
3-D Surround Sound Brings ultimate "3-dimensional" sound into your car, engulfing the listeners in a sea of sound - listening pleasure
...
More>>>
at its highest! By a tricky electronic network the interior of your car is enlarged.
Bass Boost System (BBS) Boosts the bass out of the set!! This function is selected via a direct key access. 3 levels of effect can be chosen according to your preference.
Handsfree Phone In With the Handsfree Phone In function you have a Plug & Play solution, to connect the VDO Dayton Handsfree Phone Kit. Using the high sound quality of your In-Car HiFi, phone sound is processed through your loudspeakers, enabling a relaxed telephone call. The VDO Dayton Handsfree Phone Kit includes a microphone and is available for the most popular mobile phones on the market. In addition, the car radio provides the power supply to keep the battery of your mobile fully charged.
Speed Dependent Volume Control (SDVC) When connected to the speedometer signal of the car, the volume ist automatically adjusted to always get the best of the sound. Software Access Menu (SAM) "Software Access Menu" is an easy way to personalise your VDO Dayton car radio according to your choice and install all possible options. You can adjust the level of the Traffic Announcement volume, as well as other sound effects. Navigation and Handsfree mute signal level is selectable to suit your equipment. You are able to choose which SDVC curve is most efficient for your car, adjust the Clock settings plus many other options.
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display illumination
Multicolour
Energy management
Output power (DIN)
Max.4x55 W. RMS 4x27 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
180 x 150 x 51
Technical details
Handheld remote control
Description of the functions of the Handheld Remote Control
Disk types supported
CD-R & CD-RW
Removable front panel
Technical details
ISO connector
Ready for iPod
Flap front panel
Integrated clock
I/O ports
An interface on a device to which you can connect another device.
- General + Power Supply (ISO) - Loudspeakers (ISO) - Line Out - Wire Remote Control / Telephone Mute Navigation Mute - CD-Changer - Handsfree Phone In / Telephone In / Telephone Mute - Aerial Plug (ISO)