DEC21 are the only real answer to controlling condensation and damp atmospheres. Dehumidifiers actually remove moisture which would otherwise be trapped in the air and condense on cold surfaces.
- High extraction rates for whole house condensation control - Humidistat to set moisture to a comfortable level and save energy - Thermostatically controlled heater (1250W/2000W) built-in to
...
More>>>
boost dehumidifying (ideal for use in unheated/low temperature properties or for drying laundry). - 3 modes of use; combi mode (heating and dehumidifier), dehumidifier mode and heating mode. - 2 fan speeds - Permanent drainage facility (kit included) - Large transparent 4 litre tank to see water level - Tank control system, switches off unit and indicator lights up when tank is full. - Compact dimensions with pull up handle for easy carrying - Top mounted control panel - Approved for use in drying/laundry rooms - Anti-frost device for lower temperature use - Quiet operation - Suitable for use in a 4-5 bedroom home
<<<Less
Specs
Alternatives
Options
Technical details
Type
Dehumidifier
Water level indicator
Water tank capacity
4 L
Hygrostat
Suitable for rooms up to
120 m³
Extraction rates
0.375-0.875 l/h
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
280 W
Sound emission
Noise level
40-44 dB
Filtering
Filtering
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.