- New highly efficient compact dehumidifier: - 10 litres (18 pints) extraction / 24 hours (at 32C 80% RH). - Compact dimensions ony 42cm high with pull up handle for easy carrying - Humidistat to set moisture to comfortable level and save energy - Electronic anti-frost device for lower temperature use - Permanent drain facility (plumbing kit supplied) - Tank control system - Quiet
...
More>>>
operation - Washable dust filter - Collects demineralised water (ideal for use in steam irons etc) - Ecological gas R134a
<<<Less
Specs
Alternatives
Options
Technical details
Type
Dehumidifier
Water level indicator
Water tank capacity
2 L
Humidistat
Suitable for rooms up to
50 m³
Extraction rates
0.21-0.42 l/h
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
190 W
Filtering
Filtering
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.