IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > MP3 players & recorders > Decktron IMP5256

IMP 5256

Brand: Decktron
Product code: IMP5256
EAN/UPC code:
Category: MP3 players & recorders 
 PDF specs

IMP 5256
IMP5256 Decktron
56k

Features:
MP3, WMA, ASF Playback
Direct MP3 Encoding
High Quality Voice Recording
Portable USB data storage
FM Radio Listening & Recording
3 Line Graphic LCD
Support Folders & SubFolders
ID3 Tag Display

Specs
Alternatives
Options
Storage media
Storage capacity 0.25 GB
Player media type Flash memory
Audio
Signal-to-Noise Ratio (SNR) 55 dB
Frequency response 87 - 108 MHz
Sound output mode 2 x 10mW
Record modes
Voice recording
Radio
FM radio
Antenna type Earphone antenna
Connectivity
Interface USB
Connectivity technology Wired
Connection to PC USB
Display
Display LCD 3-line
Colour
Colour of product Silver/Black
Energy management
Battery technology Alkaline
Battery type AAA
Continuous audio playback time 8 h
Power requirements 1.5 V
Weight & dimensions
Weight 30 g
Dimensions W x D x H 33 x 14 x 88.3 mm
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Technical details
File type MP3, WMA, ASF
€40.18