IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > MP3 players & recorders > Decktron IMP6128

IMP 6128

Brand: Decktron
Product code: IMP6128
EAN/UPC code:
Category: MP3 players & recorders 
IMP 6128
IMP6128 Decktron
28k

Features:
MP3, WMA, ASF Playback
Direct MP3 Encoding
High Quality Voice Recording
Portable USB Data Storage
FM Radio Listening & Recording
Windows, Mac, Linux Support
3 Line Full Graphic LCD
Support LDB & DRM
Support 6 EQ mode
Easy Navigaton Function

Specs
Alternatives
Options
Storage media
Storage capacity 0.125 GB
Player media type Flash memory
Audio
Signal-to-Noise Ratio (SNR) 55 dB
Equalizer
Line in
Frequency response 87 - 108 MHz
Sound output mode 2 x 10mW
Record modes
Voice recording
Radio
FM radio
Antenna type Earphone/Headphone-cord
Connectivity
Interface USB 1.1
I/O ports Line-in jack
Headphone jack
Connection to PC USB
Display
Display LCD 3-line
Operating system/software
Compatible operating systems Windows
Mac
Linux
Colour
Colour of product Silver/Black
Energy management
Battery technology Alkaline
Battery type AAA
Continuous audio playback time 12 h
Power requirements 1.5V
Weight & dimensions
Weight 30 g
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Technical details
File type MP3, WMA, ASF
€33.48