IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > network cards & adapters > Digitus BT009X

BT009X

Brand: Digitus
Product code: BT009X
EAN/UPC code:
Category: network cards & adapters 
Release date: 27 Oct 2005
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

Bluetooth USB adapter
BT009X Digitus
19k

With flat and slim shape, the BT009X Bluetooth® USB Adapter certainly satisfies those users who are fastidious about limited space to accommodate computer peripherals. The built-in Bluetooth wireless technology makes a computer communicate with other Bluetooth-enabled devices freely and effortlessly. Moreover, an innovative Bluetooth profile “Human Interface Device (HID)” is included to enable ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 0.732 Mbit/s
Bandwidth 2.4~2.483 GHz
Connectivity
Connectivity technology Wired
Interface type USB
Interface USB 1.1
I/O ports USB 1.1
Networking
Spread spectrum method FHSS
Wireless LAN features
Open space max range 10 meters
Bluetooth version 2.0+EDR
Antenna type Ceramic antenna
Management features
LED indicators Blue: Power on & Active
Technical details
Technical features Generic Access Profile
Service Discovery Profile
Personal Area Network Profile
Hardcopy Cable Replacement Profile
Serial Port Profile
LAN Access Profile
Dia-lup Networking Profile
Generic Object Exchange Profile
Object Push Profile
File Transfer Profile
Synchronization Profile
FAX Profile
Human Interface Device Profile
Headset Profile
Audio Gateway Profile
Energy management
Power supply DC 5V, USB Power
Weight & dimensions
Weight 10 g
Dimensions W x D x H 65.8 x 23.9 x 7.8 mm
System requirements
Mac compatibility
Compatibility PC&Notebook
Environmental conditions
Operating temperature range (T-T) -10 - 65 °C