- Fingerprint-Sensor for efficient, high security and convenience access to the notebook computer - Never need anymore passwords, only the users thumb - User-friendly integration of fingerprint authentication for login, internet access and applications - The delivered software manage logins, users passwords and data encryption for files, folders and virtual drives and inserts the user
...
More>>>
data automatically in required data fields after successful fingerprint scan - Semiconductor sensor, swipe type - 192 x 16 pixel, 8 bit / pixel, 508 dpi resolution - ESD +/- 15 kV - False rejection rate < 1:1.000 - False acceptance rate < 1:1.000.000 - Matching time < 1 second - USB 1.1 interface / bus powered - Power LED <<<Less
Specs
Alternatives
Options
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000 / XP / Vista
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.