IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > network analyzers > Digitus DN-7020

WI-FI Finder with LC Display

Brand: Digitus
Product code: DN-7020
EAN/UPC code: 4016032195535
Category: network analyzers 
Release date: 19 Feb 2007
Info modified on: 06 Sep 2008 18:33:19
 PDF specs

WIFI Finder with LC Display
DN-7020 Digitus
147k

6k
6k
8k

- LC Display shows: Number of Access Points, Wi-Fi standard, Channel, SSID, encryption and Signal strength
- Shows several Access Points in the Wireless LAN environment
- Blue lightend, easy to read LC Display
- Integrated rechargeable long life battery, charged over the USB Port
- Easy to use, Simple function keys on the device
- Integrated USB Wireless LAN Adapter based on Zydas chipset
- ... More>>>

Specs
Alternatives
Options
Technical details
Compliance industry standards IEEE 802.11b/g
Colour of product Black
LED indicators 96 X 32 d
Weight & dimensions
Dimensions W x D x H 28.5 X 91 X 14 mm
Energy management
Battery type Li - Poli.
Power requirements 4.2 V
Environmental conditions
Operating humidity range 0 - 85 %
Operating temperature range (T-T) 0 - 60 °C
5 offers, from €28.74