Create your own, professional looking labels fast and conveniently with one of these label printers!
Use it on its own - or with your PC and DYMO software, to import barcodes, logos, graphics and all your favorite fonts. Great for labeling, files, shelving, drawers, signage tools, plugs, cables and more. This exciting advance in high-performance label printing combines cutting-edge design, unparalleled functionality, ease of use and economical thermal printing. Conveniences include an automatic cutter
...
More>>>
for added speed, typewriter-style keyboard and an eye-saving LCD display with large characters. Prints on five label widths: 6 mm, 9 mm and 12 mm,19 mm and 24 mm. <<<Less
Specs
Alternatives
Options
Keyboard
Keyboard layout
QWERTY
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
2-line 16-character LCD
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.