IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > label printers > Dymo 34636

LabelWriter 400 Turbo

Brand: Dymo
Product code: 34636
EAN/UPC code:
Category: label printers 
Release date: 26 Jul 2007
Info modified on: 19 Sep 2008 17:22:11
LabelWriter 400 Turbo
34636 Dymo
11k

The LabelWriter 400 Turbo prints at a speed of 55 labels per minute! This makes it the fastest printer in its class in the world. It offers the same superior label quality and flexibility but with the power and speed to save you time and money.

Features & Benefits:

- Great new design
- Up to 60mm wide labels
- Automatic back-up of first label
- Label Release feature for ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 300 DPI
Print speed
Print speed 55 lpm
Connectivity
PC connected
Interface USB
Weight & dimensions
Width 149 mm
Depth 240 mm
Height 222 mm
Weight 1709 g
System requirements
Mac compatibility
Compatibility PC & Mac
Technical details
Tape size 60 mm
Technical details
Number of label formats 16
Built-in barcodes Code 39, Code 128, Codabar, UPC A/E, EAN 8/13, EAN 128, ITF-14
Colour
Colour of product Silver
Packaging data
Packaging width 255 mm
Packaging depth 593 mm
Packaging height 238 mm
11 offers, from 97.73