Create your own, professional looking labels fast and conveniently with one of these label printers!
The LabelWriter Duo combines the best of both DYMO label worlds. This is the most versatile label printer in the world. Nothing on the market even comes close.
Features & Benefits:
- All the great features and speed of the new LableWriter 400 Turbo - Support for 6, 9, 12,19, 24mm D1 tapes - Easy load tape drawer, with automatic door slide - Prints Code 39, Code 128, Codabar,
...
More>>>
UPC A/E, EAN 8/13, EAN 128, ITF-14 and Interleaved 2 of 5 bar codes.
<<<Less
Specs
Alternatives
Options
Print quality
Maximum resolution
300 DPI
Print speed
Print speed
55 lpm
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Weight & dimensions
Width
164 mm
Depth
264 mm
Height
Height of the product
263 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2670 g
System requirements
Compatibility
PC & Mac
Technical details
Tape size
The tape format in mm, or supported tape formats by equipment.