IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > label printers > Dymo S0718970

LabelPOINT 150

Brand: Dymo
Product code: S0718970
EAN/UPC code: 5411313220545
Category: label printers 
Release date: 12 Sep 2007
Info modified on: 19 Aug 2008 17:22:07
LabelPOINT 150
S0718970 Dymo
17k

"Time is money". In our new, more competitive 21st century marketplace, improved productivity in every area is more important than ever. The LabelPOINT 150 helps you meet that challenge. The answer is simple but obvious and often overlooked. Better, clearer and faster labels will maximize organization and efficiency. Easy to read, durable, tape labels that stick to virtually any surface, from badges ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 180 DPI
Print speed
Print speed 8 mm/sec
Print technology
Print technology Direct thermal
Keyboard
Keyboard layout ABC
Display
Display LCD
Connectivity
PC connected
Memory
Label memory 3 label(s)
Weight & dimensions
Width 106 mm
Depth 183 mm
Height 271 mm
Weight 654 g
Energy management
Number of batteries supported 5
Battery type AAA
Technical details
Tape size 12 mm
Tape type D1
Label type 9, 12mm
Technical details
Number of styles 7
Number of box types 5
Underline
Built-in barcodes
Fixed length
Print preview
Number of fonts 3
Tape cutting Manual
Max lines of print 2
Colour
Colour of product Blue
Packaging data
Packaging width 286 mm
Packaging depth 383 mm
Packaging height 319 mm