IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > label printers > Dymo S0718980

LabelPOINT 250

Brand: Dymo
Product code: S0718980
EAN/UPC code:
Category: label printers 
LabelPOINT 250
S0718980 Dymo
16k

The LabelPOINT 250 features a new, more ergonomic design for greater user-friendly handling. The machine features a large LCD display. Text appears bright, clear and easy to read in any light on the large semi-graphical display. DYMO has spared no effort in creating a more user-friendly and efficient software interface for a high quality handheld labelmaker.

Specs
Alternatives
Options
Print quality
Maximum resolution 180 DPI
Keyboard
Keyboard layout ABC
Display
Display 13-char LCD, 60mm x 17mm
Connectivity
PC connected
Memory
Label memory 9 label(s)
Weight & dimensions
Width 98 mm
Depth 197 mm
Height 281 mm
Weight 674 g
Energy management
Number of batteries supported 6
Battery type AA
Technical details
Tape size 12 mm
Tape type D1
Label type 6, 9, 12 mm
Technical details
Number of styles 7
Number of box types 5
Underline
Built-in barcodes
Fixed length
Print preview
Number of fonts 4
Tape cutting Manual
Max lines of print 2
Colour
Colour of product Blue
Packaging data
Packaging width 301 mm
Packaging depth 412 mm
Packaging height 314 mm
41 offers, from 37.48