IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > label printers > Dymo S0719020

LabelPOINT 350

Brand: Dymo
Product code: S0719020
EAN/UPC code: 5411313220651
Category: label printers 
LabelPOINT 350
S0719020 Dymo
15k

Time is indeed money. Survival in the new, more highly competitive global market depends on improved productivity. Optimize your organization and efficiency with the new LabelPOINT 350. It offers everything you need for clear legible labels, to help create an optimal management system for any environment, from office to production floor. The LabelPOINT 350 offers you a range of features not available ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 180 DPI
Print speed
Print speed 10 mm/sec
Keyboard
Keyboard layout ABC
Display
Display 16-char LCD
Connectivity
Interface USB
Memory
Label memory 10 label(s)
Weight & dimensions
Width 106 mm
Depth 234 mm
Height 291 mm
Weight 1087 g
Energy management
Number of batteries supported 6
Battery type AA
Technical details
Tape size 19 mm
Tape type D1
Label type 6, 9, 12, 19mm
Technical details
Number of styles 9
Number of box types 6
Underline
Built-in barcodes
Fixed length
Print preview
Number of fonts 7
Tape cutting Manual
Max lines of print 5
Colour
Colour of product Blue
Packaging data
Packaging width 329 mm
Packaging depth 487 mm
Packaging height 332 mm
40 offers, from 69.92