|
|
|
|
|
|
| Create your own, professional looking labels fast and conveniently with one of these label printers! |
 |
 |
 |
|
|
The LabelWriter 400 is one of the fastest printers for printing great looking labels in a second. It automatically prints from MS Word, MS Outlook and Palm Desktop. The import database feature enables you to print from databases such as MS Access or Excel. Labels for envelopes, packages, files, media and name badges are just the beginning.
Features & Benefits:
- Makes labels up
...
More>>>
to 60 mm wide - Label Release feature for simplified loading and unloading of labels - USB connection - PC and Mac compatible - Prints Code 39, Code 128, Codabar, UPC A/E, EAN 8/13, EAN 128, ITF-14 and Interleaved 2 of 5 bar codes.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum resolution |
300 DPI |
| Print speed |
40 lpm |
| PC connected |
 |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
| Width |
149 mm |
| Depth |
240 mm |
|
Height
|
|
Height of the product
222 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1540 g
|
| Mac compatibility |
 |
| Compatibility |
PC & Mac |
|
Tape size
|
|
The tape format in mm, or supported tape formats by equipment.
60 mm
|
|
| Number of label formats |
16 |
| Built-in barcodes |
Code 39, Code 128, Codabar, UPC A/E, EAN 8/13, EAN 128, ITF-14 |
| Colour of product |
Blue/Silver |
| Packaging width |
255 mm |
| Packaging depth |
593 mm |
| Packaging height |
238 mm |
|
|
|
|
|
|
|
|
|
|
|