IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > label printers > Dymo S0719440

LabelWriter 400 Duo

Brand: Dymo
Product code: S0719440
EAN/UPC code:
Category: label printers 
Release date: 26 Jun 2006
Info modified on: 09 Jul 2008 11:20:44
LabelWriter 400 Duo
S0719440 Dymo
11k

The LabelWriter Duo combines the best of both DYMO label worlds. This is the most versatile label printer in the world. Nothing on the market even comes close.

Features & Benefits:

- All the great features and speed of the new LableWriter 400 Turbo
- Support for 6, 9, 12,19, 24mm D1 tapes
- Easy load tape drawer, with automatic door slide
- Prints Code 39, Code 128, Codabar, ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 300 DPI
Print speed
Print speed 55 lpm
Connectivity
PC connected
Interface USB
Weight & dimensions
Width 164 mm
Depth 263 mm
Height 263 mm
Weight 2638 g
System requirements
Compatibility PC & Mac
Technical details
Tape size 60 mm
Number of label formats 16
Tape type D1
Technical details
Label type 6, 9, 12,19, 24 mm
Built-in barcodes Code 39, Code 128, Codabar, UPC A/E, EAN 8/13, EAN 128, ITF-14
Colour
Colour of product Silver
Packaging data
Packaging width 273 mm
Packaging depth 645 mm
Packaging height 270 mm
44 offers, from 149.35