Create your own, professional looking labels fast and conveniently with one of these label printers!
The LabelWriter Twin Turbo is the perfect machine for the high volume LabelWriter users who needs large numbers of labels or the flexibility to choose between two labels styles on the fly. By combining 2 LabelWriter's in one machine, there is no need to switch rolls when you need to print a different size label or send out large mailings. All it takes is select, click, print and you are done.
- All the great features of the LabelWriter 400 Turbo - Automatic switch between left and right side at the end of a label roll - Total capacity of two label rolls - Great looking design - Prints Code 39, Code 128, Codabar, UPC A/E, EAN 8/13, EAN 128, ITF-14 and Interleaved 2 of 5 bar codes. <<<Less
Specs
Alternatives
Options
Print quality
Maximum resolution
300 DPI
Print speed
Print speed
55 lpm
Connectivity
PC connected
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Weight & dimensions
Width
161 mm
Depth
264 mm
Height
Height of the product
263 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2274 g
Technical details
Tape size
The tape format in mm, or supported tape formats by equipment.