|
Energy efficiency compliance
|
|
A list of regulatory agency standards with which the product complies; pertaining to energy efficiency
A
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
90 W
|
| Noise level |
39 dB |
| Colour of product |
White |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
570/560x550x1780/1775 mm
|
| Freezer net capacity |
69 L |
| Built-in freezer |
 |
|
Freezing capacity
|
|
The freezing power is measured in kilograms/24 hours. This indicates the weight of fresh food that the freezer can freeze from room temperature down to mentioned temperature in 24 hours.
3.5 kg/24h
|
|
| Freezer number of shelves |
3 |
| Star rating |
4 |
| Reversible doors |
 |
| Fridge net capacity |
176 L |
| Fridge number of shelves |
4 |
| Case design |
Freestanding |
| Door hinge |
right |
| Energy usage |
0.83 kWh/24h |
| Energy usage per year |
303 kWh/year |
| Fridge number of compressors |
1 |
|