A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network.
The Edimax 16-port Fast Ethernet switch is perfect for improving the performance of small network. This switch satisfies the need for high-quality products at an affordable price - enabling even the most budge-conscious organizations to trade up to the next level of networking power.This switch supports 10/100Mbps auto-negotiation on all ports, for seamless migration to 100Mbps connections without
...
More>>>
time-consuming trips to the wiring closet whenever end stations are upgraded to Fast Ethernet. All ports also automatically sense half or full duplex connections for high speed server or switch-to-switch configurations.
This switch is most suited to the following applications :
- It can be placed near the core of the network to eliminate bottlenecks and improve the overall network throughput. - It can extend the span of a network that has the maximum allowed hubs connected in series. - When used as a desktop connectivity device, it provides the highest possible performance for connecting users to your network. These Fast Ethernet switches' compact and slim design allows direct placing on the desktop or conveniently mounted on the wall or the side of a desk to accommodate cabling consideration.
<<<Less
Specs
Alternatives
Options
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100 Mbit/s
Networking
Address table size
Size of the address table for this configuration; expressed in entries
4096 entries
Management features
Switch type
Unmanaged
Connectivity
Ports quantity
16
Ethernet LAN (RJ-45) ports quantity
16
Memory
Drive device, buffer size
0.256 MB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
290 x 100 x 30
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
480 g
Energy management
Power over Ethernet (PoE) Support
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product