|
|
|
|
|
|
| A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot". |
 |
 |
 |
|
|
EW-7318USg complies with IEEE802.11g standards and is backward comptiable with IEEE802.11b standards. With the connection speed up to 54Mbps (5 times faster then IEEE802.11b), EW-7318USg connects the laptop computer or desktop computer to the wireless network easily. You can also connect to any public wirless hotspot for Internet to retrieve e-mail, surf web sites or use instant messaging. EW-7318USg
...
More>>>
gives you the freedom to join the network.
The installation and configuration is easy. You can configure EW-7318USg by either Windows wireless utilites or Edimax utilities. EW-7318USg supports advanced encryption, like WEP, WPA and WPA2 to secure the wireless transmission. With its Turbo Mode feature, it can increase the transmission speed 30% faster when connecting with other Edimax wireless devices, like adapter, access point or router. The detachable antenna with extended cable let you relocate the antenna to receive the best signals. Also, you can change to any high gain aerial with RPSMA interface. EW-7318USg is your choice for wireless connection!
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate (max)
|
|
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
|
|
Supported data transfer rates
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
54 / 48 / 36 / 24 / 18 / 12 / 11 / 9 / 6 / 5.5 / 2 / 1Mbps
|
| Connectivity technology |
Wireless |
| Interface type |
USB |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0 A
|
| Frequency band |
2.4000~2.4835 GHz |
| Modulation |
OFDM w/ BPSK, QPSK, 16QAM, 64QAM (11g), BPSK, QPSK, CCK (11b) |
|
| Security algorithm supported |
64/128/256-bit WEP, WPA, AES |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/Me/2000/XP/Vista, Linux & MAC
|
| Operating temperature range (T-T) |
0 - 50 °C |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE-802.11g / IEE-802.11b
|
| Certification |
FCC, CE |
|
|
|
|
|
|
|
|
|
|
|