A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVD's.
Key features: - PCI Plug and Play (PnP). - Full-duplex Playback and recording. - Built-in 32 Ohm Earphone buffer. - C-Media 8738 chipset. - 16-bit full duplex CODEC, 32-bit PCI bus master. - Game/Midi Port and Legacy audio SB Pro Support.
Specs
Alternatives
Options
Audio
Audio quality
32 bit
Audio channels
4.1
Audio system direct 3D sound
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Handheld remote control
Description of the functions of the Handheld Remote Control
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 95/98/ME/2000/XP
I/O ports
An interface on a device to which you can connect another device.