IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > network cards & adapters > Eminent EM1010

10/100Mbps USB Networking Adapter

Brand: Eminent
Product code: EM1010
EAN/UPC code: 8716065001938
Category: network cards & adapters 
Release date: 20 Jul 2007
Info modified on: 07 2008 09:19:57
EM1010 10/100Mbps USB Networking Adapter
EM1010 Eminent
28k

Allow your desktop computer or notebook access to the Internet with the Eminent 10/100Mbps USB Networking Adapter. This network adapter can be used for both 10 and 100 Mbps networks. Enjoy easy installation and get network access right away! The Eminent 10/100Mbps USB Networking Adapter comes with a RJ45 connector.

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 100 Mbit/s
Connectivity
Connectivity technology Wired
Interface type USB
Interface RJ45
Ports quantity 1
Plug and Play
Weight & dimensions
Weight 100 g
Width 155 mm
Depth 125 mm
Height 40 mm
System requirements
Mac compatibility
Compatible operating systems Windows 95/98/ME/2000/XP
16 offers, from €15.00