IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > network cards & adapters > Eminent EM1028

10/100Mbps PCI Networking Adapter

Brand: Eminent
Product code: EM1028
EAN/UPC code: 8716065002263
Category: network cards & adapters 
Release date: 08 Jun 2007
Info modified on: 21 Aug 2008 21:21:39
Warranty: 5-Year warranty.
EM1028 10/100Mbps PCI Networking Adapter
EM1028 Eminent
25k

Allow your desktop computer access to the Internet with the Eminent 10/100Mbps PCI Networking Adapter! This network adapter can be used for both 10 and 100 Mbps networks. Enjoy easy installation and get network access right away! The Eminent 10/100Mbps PCI Networking Adapter comes with an 8-pin UTP/STP (RJ45) connector.

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 100 Mbit/s
Connectivity
Connectivity technology Wired
Interface type PCI
Ethernet/LAN connection
Ports quantity RJ45 x 1 / 802.3 10Base-T / 802.3u 100Base-TX
Connectivity
I/O ports 98SE/ME/2000/XP/Vista
Connector(s) 8-pin UTP/STP
Technical details
Internal
Weight & dimensions
Weight 100 g
Dimensions W x D x H 166 x 150 x 40
15 offers, from €4.80