|
|
|
| With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case. |
 |
 |
 |
|
|
EM4050 wLINK Wireless router, access point and signal booster The Eminent wLINK perfectly allows you to create your own secured, wireless network in a matter of minutes. The wLINK is a wireless base station that is able to provide your home with a wireless network. The wLINK performs at a high level, so that your wireless network is stable and flexible. Enjoy your wireless network
...
More>>>
and let the wLINK do all the work!
Connect the wLINK to a cable modem or ADSL modem in order to make the connection wireless. The enclosed cd-rom contains an installation wizard that shows you how to install the wLINK. From that moment on a wireless network is accessible from all your pc's and notebooks.
Assume you have a wireless network, but from the other rooms or from the garden you can not access it. Then the wLINK is the solution for you! You easily extend your network with a (second) wLINK. Install the wLINK as a signal booster to enjoy your wireless network wherever you want.
In order to have access to a wireless network you need to have an installed, wireless network adapter on your pc or notebook. If you already have one, it will seamlessly operate with the wLINK. Don't you have a wireless network adapter yet? Then you can use the wLINK in combination with an Eminent network adapter for optimal results all-over (wNOTE, wDESK and wBUS). So pay attention to the products marked with the unique 'Eminent wLINK' logo! - Wireless router, access point and signal booster - The all-in-one solution for a wireless network - Numerous wireless security techniques (firewall, WEP, WPA, WPA2) - Increased throughput and high performance wireless connection (54Mbps) - Unique, easy-to-use installation wizard - Easy installation
<<<Less
|