IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > routers > Eminent EM4550

EM4550 wLINK 300 Wireless N Router

Brand: Eminent
Product code: EM4550
EAN/UPC code:
Category: routers 
Release date: 15 Feb 2008
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

EM4550 wLINK 300 Wireless N Router
EM4550 Eminent
506k

With the Eminent EM4550 Wireless Router you can share your Internet connection at high speed (up to 300 Mbps). This powerful Wireless N router with 3 antennas will increase your wireless range significantly! Connect multiple users, wireless or wired! Enjoy the speed of a wireless network and share your Internet connection easily. Thanks to the blazing speed, the EM4550 Wireless Router is perfectly ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.3 Gbit/s
Data transfer rate 11/54 Mbit/s
Networking
Connectivity technology Wireless
Supports ISDN connection
Protocols
DHCP client
DHCP server
Wireless LAN features
WLAN connection
ADSL features
Supports ADSL connection
Connectivity
Ethernet LAN (RJ-45) ports quantity 4
WAN port
Management features
Reset button
Management features
Wireless Universal Plug & Play (UPnP)
Security
Firewall security
Security algorithm supported WEP, WPA, WPA2
MAC address filtering
Operating system/software
Compatible operating systems -Windows Vista 32Bit
-Windows Vista 64Bit
-Windows 2003
-Windows XP
-Windows 2000
-Windows 98SE/ME
-MAC OS X 10.4
-Linux
Colour
Colour of product White
Illumination/Alarms
Power LED
Connectivity LEDs
18 offers, from €44.19