Delivering the ease of deployment, predictable service, and forward migration required in today's networked environments, the Matrix N-Series is ideal for premium edge, collapsed backbone, distribution switching and server farm aggregation implementations.
Whether you are completely upgrading the network infrastructure or expanding at the edge, you can deploy the Matrix N-Series throughout
...
More>>>
the enterprise—in the data center, wiring closet or workgroup. Wire-speed performance and industry-leading features allow seamless integration into any size network.
<<<Less
Specs
Alternatives
Options
Technical details
Rack mounting
Description of racks mounting characteristics of the product; including by type; and descriptive phrase for each
19"
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6360 g
Height
Height of the product
3556 mm
Width
4953 mm
Depth
4445 mm
Energy management
Power requirements
120V 12.0 Amps;240V 6.0 Amps
Environmental conditions
Storage temperature range (T-T)
30-73 °C
Operating temperature range (T-T)
5 - 40 °C
Certificates
Safety
List of regulatory standards for all countries in which this product has been certified
UL 60950, CSA 60950, EN 60950, EN 60825 and IEC 60950