IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > scanners > Epson B11B160021

GT-15000

Brand: Epson
Product code: B11B160021
EAN/UPC code: 8715946178561
Category: scanners 
Release date: 15 Jul 2005
Info modified on: 07 2008 09:19:57
 PDF specs

GT-15000, A3 Flatbed Colour Scanner, 600 dpi (optical resolution), 4800 dpi output, USB 2.0 & SCSI
B11B160021 Epson
14k

The Epson GT-15000 delivers faster scanning speeds and greater efficiency to business and educational users. It can be networked or used as a standalone scanner, and is an excellent solution for space-efficient paperless archiving. Brochures, proposals, quotations and faxed letters, as well as textbooks, maps, projects and photos can be scanned in vivid, sharp colour at the touch of a button and shared across a network.

Specs
Alternatives
Options
Scanning
Maximum scan size A3 (297 x 420)
Scan type Flatbed
Optical scanning resolution 600 x 1200 DPI
Colour
Scan speed (4x6, colour photo) 3 ms
Scan speed (black and white drawing) 1 ms
Hardware scan resolution 600x1200 DPI
Sensor type CCD
Maximum resolution 4800 x 1200 DPI
Colour depth 48-bit
Film scanning
Connectivity
Interface SCSI, USB 2.0, IEEE 1394, USB 1.1
Operating system/software
Bundled software Adobe PhotoShop Elements 2.0, PaperPort 8.0 Deluxe, Abby FineReader 5.0 Sprint Plus OCR
Weight & dimensions
Dimensions W x D x H 656 x 458 x 158 mm
Weight 13000 g
System requirements
Compatible operating systems Windows 98/ME/NT 4.0/2000/XP
Energy management
Power requirements 220-240 V
Power supply 65 W
Environmental conditions
Operating humidity range 10 - 80 %
Operating temperature range (T-T) 5 - 35 °C
19 offers, from 1025.00  

Product comments
franken
2006-09-14 21:25:12
LS, Betreft Epson GT-15000 scanner. In de inleiding staat dat firewire aan boord zit, maar in de verbindingsmogelijkheden wordt deze weer niet genoemd. Heeft deze GT-15000 wel of geen firewire aan boord? Tweede vraag: kunnen jullie ook de Duplexer Document Feeder leveren? Waar vindt ik deze dan in jullie systeem?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box