Start
> scanners
> Epson B11B176023
|
 |
Perfection 4490 |
|
Brand: Epson
Product code: B11B176023
EAN/UPC code: 8715946176659, 8715946276656
|
Category: scanners
|
|
|
|
|
Release date: 18 Sep 2005
Info modified on: 07 2008 09:19:57
Perfection 4490 4800x9600dpi USB A4
|
|
|
|
|
|
| With a scanner you can make all your documents, pictures, and photo's digital. |
 |
 |
 |
|
|
You can be confident of retaining even the finest details from your originals with the Epson Perfection 4490 Photo. At 4800 x 9600dpi optical resolution and 48 bit colour, it's not only a professional colour scanner, it's also easy to use. Just four buttons control the process: Start, Copy, Scan to email and Scan to pdf.
In addition to standard 35mm filmstrips and mounted slides, the built-in
...
More>>>
film adapter also supports medium format (up to 6 x 12cm), negative and positive film.
The Epson Perfection 4490 Photo comes with all you need to restore old film and photos. During the scanning process DIGITAL ICE Technology automatically removes scratches, tears and dust from old or damaged film. An advanced software package including Adobe® Photoshop® Elements 3.0 and Epson Creativity Suite gives you total control over the enhancement and editing of your scans.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum scan size |
35 mm |
|
Scan type
|
|
Indicates the type of scanner this product is
Flatbed
|
| Optical scanning resolution |
4800 x 9400 DPI |
|
Scan speed
|
|
Description of the speed at which this product can accomplish a specific scanning task including rate, media type, and target application
17 ppm
|
| Hardware scan resolution |
4800x9400 DPI |
|
Colour scanning
|
|
Indicates whether this product scans in colour
|
| Density range |
3.4D |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Maximum resolution |
12800 DPI |
| Colour depth |
48-bit |
| Scalable resolution |
50 – 6400, 9600, 12800 |
| Scan speed in preview mode |
7 |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB B x 1
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
272 x 475 x 113 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4000 g
|
|
| Weight |
4 kg |
| Mac compatibility |
 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 98SE / Me / 2000 Professional / XP Home Edition / XP Professional Mac OS® X 10.2.7
|
| Power requirements |
220 - 240V 50 - 60Hz |
| Power supply |
20/22.5/13.5/13.5/3.8 W |
| Maximum operating temperature range (T-T) |
5 - 35 °C |
| Storage temperature range (T-T) |
10-32 °C |
| Operating humidity range |
10-80 % |
| Operating temperature range (T-T) |
5 - 35 °C |
|
|
|
|
|
|
|
|
|
|
|