|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum scan size |
A4 / Letter (216 x 297) |
|
Scan type
|
|
Indicates the type of scanner this product is
Flatbed
|
| Colour |
 |
| Scan speed (4x6 |
17 sec |
| Scan speed (black and white drawing) |
20 sec |
|
Scan speed
|
|
Description of the speed at which this product can accomplish a specific scanning task including rate, media type, and target application
34 sec/page
|
| Hardware scan resolution |
3200x9600 DPI |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Colour depth |
48-bit |
| Light source |
White Cold Cathode FL-lamp |
| Optical density |
3.2 DMax |
| Scan speed in preview mode |
7 sec |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
| Bundled software |
EPSON Scan & EPSON Creativity Suite ArcSoft PhotoImpression 5 ABBYY FineReader Sprint 6 ABBYY FineReader Sprint 5 (Mac) |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
280 x 430 x 41 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2200 g
|
|
| Minimum system requirements |
CD-ROM |
| Mac compatibility |
 |
| Minimum hard disk space |
350 MB |
| Minimum processor |
Pentium II 450MHz |
| Minimum RAM |
128 MB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/Me/2000/XP/XP 64-bit Mac OS X 10.2.8 +
|
| Compatibility |
PC / Mac |
| Power requirements |
100-240V; 50/60Hz |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
16 W
|
| Power consumption (standby) |
3.5 W |
| Operating humidity range |
10-80 % |
| Operating temperature range (T-T) |
5 - 35 °C |
| Button functions |
Start, Copy, Scan-to-Email, Scan-to-PDF |
|
|
|
|
|
|
|
|
|
|
|