IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > dot matrix printers > Epson C11C376125

LQ-680 Pro

Brand: Epson
Product code: C11C376125
EAN/UPC code: 4008705736046, 8715946096339, 8715946333205
Category: dot matrix printers 
Release date: 15 Nov 2006
Info modified on: 19 Aug 2008 17:22:07
Warranty: 1 year
 PDF specs

LQ 680Pro 413cps 360x360dpi A4
C11C376125 Epson
20k

The LQ-680/680 Pro offer very reliable flatbed printing with Epson quality and speed

The Epson LQ-680Pro feature rugged Epson construction that ensures reliability, whilst the print head life and total volume have been extended to suit even the most demanding of environments. Paper handling versatility is evident with three-way paper handling from the front, rear or top together with ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum print size A4 (210 x 297 mm)
Print speed
Maximum print speed 465 cps
Normal print speed 372 cps
Print technology
Print head 24 pin
Connectivity
Interface IEEE 1284
Emulations Epson (ESC/P2), IBM 2390+
Endurance
Mean time between failures (MTBF) 10000 h
Sound emission
Noise level 55 dB
Weight & dimensions
Dimensions W x D x H 497 x 386.5 x 229.5 mm
Weight 9000 g
67 offers, from 445.66