IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > large format printers > Epson C11C472001

Stylus Pro 7600

Brand: Epson
Product code: C11C472001
EAN/UPC code:
Category: large format printers 
Release date: 15 Jul 2005
Info modified on: 27 Aug 2008 09:21:42
Warranty: One year on site
 PDF specs

Epson Stylus PRO 7600 - A1, 2880 x 1440 dpi, Max Width 610mm, 32MB, Centronics, USB
C11C472001 Epson

The Epson STYLUS PRO 7600 features a new advanced Micro Piezo print head technology, 7-colour UltraChrome ink system and high media flexibility.The product capabilities make the STYLUS PRO 7600 the professional printer of choice for 2- and 4-up proofing, professional photography, Giclee or Fine Art prints, high quality POS prints and A1 size 3D-CAD and GIS image printing.




Key Features: ... More>>>

Specs
Alternatives
Options
Print speed
Print speed (normal quality) Up to 17.8m2/hr (Plain paper, economy mode, double-matte black ink configuration)
Print speed (best quality) A1 size: About 55 minutes (2880x1440dpi, Advanced Photo 2880, Premium Glossy Photo Paper)
Print quality
Maximum resolution 2880 x 1440 DPI
Paper handling
Standard input trays Single roll up to 24" wide. Cut Sheet Input
Media types supported Roll or Cut Sheet
Maximum media width 610mm
Print technology
Number of print cartridges 7 colour (CcMmYKk) UltraChrome™ Inks
Colour
Print head Colour and monochrome heads, 672 nozzles (96 nozzles x 7)
Colour printing technology Drop on demand piezoelectric inkjet technology
Media formats
Maximum roll length 202m
Connectivity
Interface Centronics-type 8-bit Parallel interface (IEEE-1284 Nibble/ECP mode)
I/O ports USB 2.0, Parallel (IEEE-1284 ECP Mode) and one EPSON Type-B Expansion slot for installing the optional 10/100BaseT or IEEE1394 Firewire™
Expansion cards
Memory
Internal memory 32 MB
Networking
Networking features Optional
Operating system/software
Bundled software Comprehensive utility software featuring executable maintenance, diagnostic tools, error-correction and user installable firmware upgrades
Energy management
Power requirements AC 100V - 240V
Power consumption 50 W
Environmental conditions
Recommended operating temperature range (T-T) 10-35 °C
Operating humidity range 20-80 %
System requirements
Mac compatibility
Minimum system requirements Windows 95/98/Me/NT4.0/2000/XP: 1GHz Pentium III or faster processor, 256MB or more RAM, 8GB or more free hard disk space.

Macintosh PowerPC G4 733MHz or faster, System 9.x or later, 130MB available RAM, 8GB or more free hard disk space
Weight & dimensions
Dimensions W x D x H 1100 x 605 x 561 mm
Weight 43500 g