Start
> large format printers
> Epson C11C473001BC
|
 |
Stylus Pro 9600 Print Engine |
|
Brand: Epson
Product code: C11C473001BC
EAN/UPC code: 8715946166933
|
Category: large format printers
|
|
|
|
|
Release date: 20 Jul 2005
Info modified on: 07 2008 09:19:57
PDF specs Epson Stylus Pro 9600 Series Photographic Dye™ Ink
|
|
|
|
|
|
| These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters! |
 |
 |
 |
|
|
-44" wide format printer -Maximum resolution 2880 x 1440 dpi -4 picoliter droplet size -Available with 7-color Epson UltraChrome Inks -or 6-color Epson Photographic Dye Inks
The world's most desirable photographic printers
Welcome to the most desirable photographic printers ever produced by Epson - the all-new Epson Stylus® Pro 9600 Series. Designed in collaboration
...
More>>>
with some of the world's best-known photographers and printmakers, Epson created the next generation of 24-inch and 44-inch photographic printers that will produce some of the world's most exciting photographic prints.
Representing advancements in ink, print head and printer engine design, the professional level Epson Stylus Pro 9600 Series incorporates technologies that have never before been available to printing professionals.
A true milestone in high-tech pigmented ink technology - Epson UltraChrome™ Ink can produce color prints with a color gamut approaching today's standard dye ink technologies. And for the first time, produce great looking black and white photography capable of satisfying demanding black and white photographers.
Taking full advantage of Epson UltraChrome Ink technology, Epson created a brand new Micro Piezo DX3™ print head able to produce an astonishing resolution of 2,880 x 1,440 dpi. Designed specifically to handle seven color printing, Epson's most advanced print head will ensure a level of photographic quality that must been seen to be believed.
Combined with the choice of an award-winning Epson Photographic Dye™ Ink, these new printers can produce color prints with a color gamut exceeding other standard dye ink technologies.
Integrating all this technology together is a brand new printer engine design, capable of handling virtually any media type up to 44-inch wide. Incorporating innovative ideas in a wide format print engine such as true BorderFree™ printing, intelligent high-capacity ink systems, easy loading ink and media, and fast print speeds, the all new Epson Stylus Pro 9600 printers will become the workhorse of any creative professional.
Backed by one of the most comprehensive warranty programs in the industry, the Epson Stylus Pro 9600 comes with toll-free technical support, Monday through Friday, and usually next-business-day on-site service for a year, so you can be confident we'll be there when you need us.
With the introduction of the Epson Stylus Pro 9600, Epson has once again set the standard for professional level photographic printing. Never before have creative professionals had such a powerful tool allowing them to produce their vision without compromise. Whether for your own enjoyment or for resale, photographic prints produced by this breakthrough printing technology will forever change your perception of digital printmaking.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Print speed (normal quality) |
8 ft2/hr |
| Print speed (best quality) |
6 ft2/hr |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
|
| Maximum resolution |
2880 x 1440 DPI |
|
Ink drop
|
|
Ink drop size; expressed in picoliters
110
|
| Media types supported |
44", 6" |
| Maximum print size |
448 x 1608 mm |
| Media thickness |
12 lb - 1.5 mm |
| Number of print cartridges |
7 pcs |
| Colour |
 |
| Print cartridge volume (metric) |
20,000 - 360 x 360 |
|
Print head nozzles
|
|
Number of nozzles to a printhead; expressed as a whole number from 1 to 4
96 x 7
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1 & 2.0, IEEE-1284 ECP, -1394 FireWire
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB
|
|
Configuration management description
|
|
Description of configuration management characteristics of the product; including boot and reboot; power-on/off; system; BIOS; agent; and driver updates; installation; diagnostics
Dual Photo-K, Photo-K + Light-K, Matte-K + Light-K, Dual Matte -K
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
64 MB
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
55 W
|
| Power supply |
55 W |
|
| Storage temperature range (T-T) |
-20-40 °C |
| Recommended operating temperature range (T-T) |
10-35 °C |
| Maximum operating temperature range (T-T) |
-20 - 40 °C |
| Operating humidity range |
20-80 % |
| Storage humidity |
5-85 % |
| Operating temperature range (T-T) |
10 - 35 °C |
| Mac compatibility |
 |
| Minimum system requirements |
Macintosh OS 8.5.1 Mac OS X v 10.2.4 Windows 95, 98, Me, NT 4.0, 2000, XP |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Macintosh OS 8.5.1 through 9.x Mac OS X v 10.2.4; Windows 95, 98, Me, NT 4.0, 2000, XP
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
63.9" x 28.2" x 46.4"
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
UL1950 D3, CSA 22.2 950 D3; EMI: FCC 15 B B, CSA C108.8 B
|
|
|
|
|
|
|
|
|
|
|
|