IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > laser printers > Epson C11C534011BZ

EPL-6200L

Brand: Epson
Product code: C11C534011BZ
EAN/UPC code: 8715946195926, 8715946205861
Category: laser printers 
Release date: 07 Sep 2005
Info modified on: 27 Aug 2008 09:21:42
EPL-6200L Laser printer
C11C534011BZ Epson
32k

High performance A4 mono laser professional printer
The Epson EPL-6200L laser printer is the ideal printing solutions for small to medium workgroups and personal users. It delivers professional performance quickly, easily, reliably and cost-effectively, and is the perfect for users who need high levels of laser quality and productivity at a low investment.

The Epson EPL-6200L delivers ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 1200 x 1200 DPI
Economical printing
Print speed
Print speed (black, normal quality, A4) 20 ppm
Warm-up time 21 s
Time to first page (black, normal) 10.3 s
Processor
Processor 64-bit RISC
Processor clock speed 200 MHz
Memory
Internal memory 2 MB
Memory upgrade
Maximum internal memory 136 MB
Consumables
Number of print cartridges 1 pcs
Input capacity
Maximum input capacity 750 sheets
Standard input capacity 250 sheets
Output capacity
Maximum output capacity 126 sheets
Standard output capacity 126 sheets
Duty cycle (maximum) 30000 pages per month
Media formats
Standard media sizes A4, B5, A5, LT, HLT, GLT, EXE, LGL, GLG, F4, Monarch, DL, C5, C6, C10, IB5
Custom media sizes (76 x 148mm) - (216 x 356mm)
Media types
Media types supported Plain paper, Envelopes, Labels, Recycled paper
Paper handling
Maximum print size A4 (210 x 297 mm)
Media weight
Media weight (tray 1) 60 - 163 g/m²
Print technology
Print technology Laser
Connectivity
Interface USB, IEEE 1284
System requirements
Mac compatibility
Compatible operating systems Windows 95/98/Me/NT 4.0/XP/2000
Mac OS 8.1 +
Mac OS 9.X +
Mac OS X
Weight & dimensions
Dimensions W x D x H 407 x 436 x 261 mm
Weight 7000 g
Sound emission
Standby acoustic emission 39 dB
Operating acoustic emission 54 dB
Energy management
Power requirements 220-240V; 50Hz
Power consumption 861 W
Power consumption (PowerSave) 7 W
Power consumption (standby) 48 W
Environmental conditions
Operating humidity range 15-85 %
Storage temperature range (T-T) 0-35 °C
Operating temperature range (T-T) 10 - 35 °C
Storage humidity 30-85 %
Security
Safety EN 60950, IEC60950, GB4943, EN60825-1
Technical details
Emulations ESC/Page, PCL6, ESC/P2, FX, I239X, Adobe PostScript 3
Electromagnetic compatibility EN 55022, EN 55024, EN 61000-3-2, EN 61000-3-3, CISPR 22, GB9254, GB17625
73 offers, from 90.96