|
|
|
|
|
|
| Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs! |
 |
 |
 |
|
|
The printer that brings photography out of the darkroom
The world of photography is changing. Now there's a printer that offers photographers a level of quality and flexibility that's more than a match for the lab or darkroom. The Epson Stylus Photo R800 is a desktop photo printing solution that produces supreme archival quality matte or gloss prints, while you retain all the creative
...
More>>>
control that makes your vision unique.
Key Features
* Outstanding quality and durability with Epson * UltraChrome Hi-Gloss pigment ink * Red and Blue Inks for increased colour gamut similar to Silver Halide adds life to sky, sea, sunsets and autumnal scenes * Borderless printing at popular photo print sizes up to A4 * Outstanding photos, reprints and enlargements from a resolution up to 5760 x 1440 optimised dpi on suitable media * Capture the finest photo detail with a tiny 1.5 picolitre ink droplet * Epson Gloss Optimizer technology for fine tuning high-gloss prints * Eight individual cartridges for maximum efficiency Cyan, Magenta, Yellow, Red, Blue, Matte Black, Photo Black, Gloss Optimizer * Separate Matte and Photo Black cartridges * Archival Photographic Prints on Gloss and Matte Papers durability for over 80 years * Professional image cataloguing with high-resolution direct printing onto CD/DVD's * Advanced IEEE 1394 (FireWire) and USB 2.0 * Hi-Speed connectivity * The data is calculated by Epson's accelerated test and it does not mean Epson guarantee periods. Tests developed and conducted by Epson.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum resolution |
5760 x 1440 DPI |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
17 ppm
|
| Print speed (colour, normal quality, A4) |
8 ppm |
|
Print technology
|
|
Indicates the method used to print by this product
Variable-sized Droplet Technology Ultra Micro Dot
|
|
Print head nozzles
|
|
Number of nozzles to a printhead; expressed as a whole number from 1 to 4
1440
|
| Standard media sizes |
Letter/US, Legal, A4, Panorama, 8 x 10'', B5, A5, 5 x 8'', A6, 4 x 6'', 100 x 150 mm, 3.5 x 5'', Executive |
| Printing size |
A4 |
| Recommended media weight |
64 - 255 gr/m² |
| Maximum input capacity |
100 sheets |
| Maximum input capacity for transparencies |
1 sheets |
| Maximum input capacity for envelopes |
10 |
| Connectivity technology |
Wired |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB 2.0 IEEE 1394
|
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® 98/Me/2000/XP, Mac OS Classic 8.6 Mac OS X
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
495 x 307 x 198 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
8000 g
|
| Noise level |
45 dB |
| Mac compatibility |
 |
| Minimum RAM |
256 MB |
| Minimum hard disk space |
150 MB |
| Minimum processor |
Pentium 500MHz |
| Compatible ink types, supplies |
Black T0541 (Photo Black), T0548 (Matte Black), Colour T0542 (Cyan), T0543 (Magenta), T0544 (Yellow), T0547(Red), T0549 (Blue), T0540 (Gloss Optimizer) |
|
Electromagnetic compatibility
|
|
List of countries and their respective regulatory agency standards with which the product complies
EMC Directive 89/336/EEC & Low Voltage Directive 73/23/EEC
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
|
| Energy Star certified |
 |
|
|
|
|
|
|
|
|
|
|
|