|
|
|
|
|
|
| A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies. |
 |
 |
 |
|
|
The perfect printer for medium and large print volumes
The Epson LQ-590 brings exceptional performance to the 24pin segment. In addition to his speed printing up to 529 characters per second, it is extremely compact, robust and reliable. This is perfect for the relentless everyday demands of busy environments like doctors' surgeries, banks, travel agencies and freight forwarders. Versatile
...
More>>>
paper management also comes as standard, for fast, flexible printing of orders and invoices, labels, system event logs, cheques and barcodes.
Key Features
- Very high print speed up to 529cps - High copy capability of five part forms - Flexible paper handling from front, top, rear and bottom - Two optional cut sheet feeders to store different forms - Additional tractor unit option to accommodate two continuous forms at the same time or to allow push and pull feeding - Flexible connectivity with standard USB and Parallel interfaces - Optional wireless and wired network interface - Very robust and reliable - Mean Volume Between Failure 40 million lines - Mean Time Between Failure 20,000 Power On Hours - Print head life 400 million strokes/wire - Ribbon Life 5 million characters
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum print size |
A4 (210 x 297 mm) |
|
Maximum print speed
|
|
Maximum print speed in characters per one minute.
529 cps
|
| Fonts included |
Epson Draft, Epson Roman, Epson Sans Serif, Epson Courier, Epson Prestige, Epson Script, Epson OCR-B, Epson Orator, Epson Orator-S, Epson Script C |
| Print direction |
Bi-direction |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IEEE-1284, USB
|
| Power requirements |
220 - 240 V; 50/60 Hz |
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 95/98/2000/Me/XP/NT
|
| Noise level |
51 dB |
| Operating temperature range (T-T) |
5 - 35 °C |
| Operating humidity range |
10 - 80 % |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
437.5 x 374.5 x 171.5 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
7100 g
|
| Ribbon life |
5 million characters |
|
|
|
|
|
|
|
|
|
|
|