|
|
|
|
|
|
| A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a facsimile function. So effectively it's copier, but one that has the scanning and printing functions available seperately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions. |
 |
 |
 |
|
|
Advanced photo all-in-one with uncompromising quality and functionality
When your photography demands superior quality printing, the Epson Stylus Photo RX700 will deliver. This all-in-one solution includes a 2.5” Photo Fine colour LCD so you can assess the quality of your digital images before printing.
Compact in size, big on results
The Epson Stylus Photo RX700 offers
...
More>>>
a fast and economic way to print, scan and copy photos. Easy to use,yet has advanced functions, such as direct prints from negatives, excellent image reproduction and six individual ink cartridges. Its microscopic ink droplets mean that even the most detailed images appear crisp and clear.
Built-in versatility
A variety of built-in functions increase your capacity for creativity. For instance, the transparency unit allows you to get the best scans from positive and negative film.
And the 2.5” Photo Fine colour LCD enables you to preview your shots so you can evaluate image quality before you print.
Scan and restore
You can scan images at 3200 x 6400dpi resolution, so you can easily enlarge images from 35mm film to A4 print size in vivid detail. The restoration capability removes dust from negatives and restores faded photos during scanning.
Standalone printing
Print without a computer. Simply insert your memory card or connect your compatible camera, mobile phone 1 or storage device directly to the Epson Stylus Photo RX700 to start printing instantly. The innovative PhotoEnhance function adjusts the colour and contrast of your image so you get the best possible output with minimum effort. And you can even print an image, CD or DVD design onto printable disks.
Compact and convenient
Compact, durable and stylish, this versatile all-in-one is also convenient. You can load both plain and photo paper into the dual paper trays and select before printing. The six individual ink cartridges help you keep costs low by replacing only the colour you need.
Save your results
Back up your images quickly and easily to memory cards, or to a DVD-R, CD-R or ZIP® Drive via the external USB port.
Get creative!
There's nothing to stop you achieving your goals – digital and analogue sources are both easily handled. Scan photos, documents and magazines to create a scrapbook or an archive for inspiration, reference or pleasure.
Key Features
Preview images on the high resolution 2.5” Photo Fine colour display Premium quality results from 6 individual ink cartridges Photos are clear and sharp with 1.5pl minimum ink droplet size Astonishing detail with 3200 x 6400dpi MatrixCCD™ scanner Scan positive and negative film with the built-in transparency unit Print photos direct from memory card or film, digitise film, copy and print onto printable CD's/DVD's - all without using a computer
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
20 ppm
|
| Print speed (colour, normal quality, A4) |
19 ppm |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Maximum scan resolution |
3200 x 6400 DPI |
| Maximum scan size |
A4 / Letter (216 x 297) |
|
Colour scanning
|
|
Indicates whether this product scans in colour
|
| Colour depth |
48-bit |
|
Scan speed
|
|
Description of the speed at which this product can accomplish a specific scanning task including rate, media type, and target application
4 m/sec
|
|
Scan input modes
|
|
Ways by which the scanning process can be initiated with this product or used applications
Flatbed, alternative 6 lines colour Matrix CCD™ with On-Chip Microlens
|
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Minimum system requirements |
Windows® 98SE, Me, 2000, XP |
| Minimum hard disk space |
1000 MB |
| Minimum processor |
Pentium |
| Minimum RAM |
512 MB |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
|
Power consumption footnote
|
|
Defines or qualifies the power consumption specification
25 W
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
450 x 418 x 236 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1290 g
|
| Noise level |
46 dB |
|
|
|
|
|
|
|
|
|
|
|