Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
High productivity large format printing
- Consistent, professional quality from Epson Micro Piezo™ print technology. - Vivid, consistent colour with Epson UltraChrome™ 4-colour ink set - Experience large format A2+ printing in a convenient desktop size - Flexible media capability with an automatic or manual sheet feed and roll feed. - Gives you lightfast images in excess
...
More>>>
of 75 years - Saves you money through competitive cost of ownership - Offers a powerful combination of speed and quality - Mac and PC compatible with USB 2.0 and IEEE 1394 (FireWire) connectivity and optional Type B Ethernet interface.
For POS and CAD printing where speed, reliability and high quality colour are essential, our advanced Epson Stylus Pro 4400 is the ideal solution with a desktop footprint. We give you the flexibility to achieve consistent and professional results for anything from precision line drawings to vibrant colour presentations on a wide range of media - up to A2+ and even 1.5mm thick board. The Epson Stylus Pro 4400 is easy to use, has a robust desktop design and will reduce your printing costs with its impressive low cost of ownership.
<<<Less
Specs
Alternatives
Options
Print quality
Colour
Maximum resolution
1200 x 1200 DPI
Print speed
Print speed (black, normal quality, A4)
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
Print technology
Print technology
Indicates the method used to print by this product
Inkjet
System requirements
Mac compatibility
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Mac OS® X, OS® 9 Microsoft® Windows® 2000/XP
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x USB 2.0 1 x IEEE 1394
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware