IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > large format printers > Epson C11C635021A1

Stylus Pro 3800

Brand: Epson
Product code: C11C635021A1
EAN/UPC code: 0010343858343, 9314020597985
Category: large format printers 
Release date: 11 Oct 2006
Info modified on: 25 Sep 2008 10:25:52
Stylus Pro 3800: A2+, 2880 x 1440dpi, USB2.0, 10/100 base-T
C11C635021A1 Epson
545k

The Stylus Pro 3800 is an A2+ (17”) cut sheet desktop wide format printer, the latest addition to the Epson Professional printer range to incorporate the well proven and respected UltraChrome K3 inkset.

The Stylus Pro 3800 has the smallest footprint in its class, and brings quality, reliability & flexibility to the photo, fine art & proofing markets at a low cost of entry and greatly reduced ... More>>>

Specs
Alternatives
Options
Print speed
Print speed (normal quality) 405 sec
Print speed (best quality) 697 sec
Print quality
Maximum resolution 2880 x 1440 DPI
Printing colours C,M,Y,LC,LM,LK,LLK,Photo K,Matte K
Paper handling
Maximum print size A2 (420 x 594 mm)
Print technology
Print technology Inkjet
Print head Epson Micro Piezo™
Colour
Media formats
ISO A-series sizes (A0...A9) A2, A3, A4, A5, A6
Connectivity
Interface USB 2.0
Networking
Network ready
Networking features Ethernet / Fast Ethernet
Operating system/software
Bundled software Epson ColorBase 2.0
Epson LFP Remote Panel Utility
Epson Imaging Workshop
Energy management
Energy Star certified
Power consumption 25 W
Power consumption (PowerSave) 0.4 W
Power consumption (standby) 5.5 W
System requirements
Mac compatibility
Compatible operating systems Windows 2000, Windows XP, Windows XP 64bit, MAC OSX 10.x.x
Weight & dimensions
Dimensions W x D x H 684 x 376 x 257 mm
Weight 19500 g
Certificates
Plug and Play
80 offers, from 1057.56