IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > dot matrix printers > Epson C11C638001

LQ-300+ II

Brand: Epson
Product code: C11C638001
EAN/UPC code: 8715946316949
Category: dot matrix printers 
Release date: 15 Nov 2006
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

LQ-300+ II, Matrix Printer, 300cps, 360dpi, A4
C11C638001 Epson
11k

With fast print speeds and advanced paper handling capabilities, the LQ-300+ II is a cost-effective and versatile office printer. Like all dot matrix printers in the Epson range this highly developed impact technology remains the most efficient, productive and cost effective way to print on multi-part stationary.

Key Features
- Flexible paper paths (Rear and bottom).
- Colour ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 360 DPI
Maximum print size A4 (210 x 297 mm)
Print speed
Maximum print speed 300 cps
Print technology
Fonts included Epson DRAFT, Bitmap: Roman (10cpi, 12cpi, 15cpi, Proportional), Sans Serif (10cpi, 12cpi, 15cpi, Proportional), Courier (10cpi, 12cpi, 15cpi), Prestige (10cpi, 12cpi), Script (10cpi), OCR-B (10cpi), Orator (10cpi), Orator-S (10cpi), Script C (proportional); Scalable fonts: Roman, Sans Serif, Roman T, Sans Serif H
Print head 24 pins
Paper handling
Standard media sizes A4
Connectivity
Emulations LQ ESC/P2, IBM-2390 Plus
I/O ports 1 x IEEE1284
1 x USB
1 x Parallel
1 x Serial
Memory
Buffer size 32 KB
Endurance
Print head life 200 million characters
Mean time between failures (MTBF) 6000 h
Energy management
Power requirements 20W
Energy Star certified
Sound emission
Noise level 49 dB
Environmental conditions
Operating temperature range (T-T) 5 - 35 °C
Operating humidity range 10-80 %
Weight & dimensions
Dimensions W x D x H 366 x 275 x 159 mm
Weight 4400 g
Technical details
Built-in barcodes EAN-13, EAN-8, 2 5, UPC-A, UPC-E, Code 39, Code 128, POSTNET
72 offers, from 177.56