A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
The LX-300+ II features not only fast print speeds; 337 cps in high speed draft mode at 12cpi, but also versatile and advanced paper handling capabilities including three paper paths and push or pull tractor combinations. The addition of a bottom paper path further advances paper-handling as the paper rolls less during feed enabling thick media and labels to be printed with ease.
- 8 built-in
...
More>>>
Bar code fonts - USB, Parallel and serial interfaces as standard - Includes Microsoft® Windows® 3.1x, Windows® 95/98/2000, Windows NT® 3.5x/4.0 printer drivers - Fast and durable Epson 9 pin narrow carriage impact printer - Handles up to 5 part forms (1 original + 4 copies) - Fast 337 characters per second (12cpi high speed draft) - Versatile top, bottom and rear paper paths
<<<Less
An interface on a device to which you can connect another device.
USB 2.0 IEEE 1284 Serial
Memory
Buffer size
64 KB
Energy management
Energy Star certified
Sound emission
Noise level
49 dB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
366 x 275 x 159 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.