| Maximum resolution |
5760 x 1440 DPI |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
30 ppm
|
| Print speed (colour, normal quality, A4) |
30 ppm |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| A6 Card |
 |
| ISO A-series sizes (A0...A9) |
A4, A5, A6 |
| ISO B-series sizes (B0...B9) |
B5 |
| Letter |
 |
| Legal |
 |
| Plain paper |
 |
| Photo paper |
 |
| Glossy paper |
 |
| Recommended media weight |
64 - 90g/m2 g/m² |
| Connectivity technology |
Wired |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
| PictBridge |
 |
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 98SE / Me / 2000 / XP & Macintosh® OS 10.2.8+
|
| Bundled software |
Epson Creativity Suite |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
450 x 414 x 210 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6500 g
|
| Noise level |
4.9 dB |
| Mac compatibility |
 |
| Minimum RAM |
256 MB |
| Minimum hard disk space |
500 MB |
| Minimum processor |
Pentium 4 2.0GHz |
| Video capability |
Yes |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
12 W
|
| Power requirements |
AC 100-120V / 220-240V |
| Energy Star certified |
 |
| Power consumption (standby) |
1.1 W |
|