IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > photo printers > Epson C11C655032

Stylus Photo 1400

Brand: Epson
Product code: C11C655032
EAN/UPC code: 8715946330099
Category: photo printers 
Stylus Photo 1400
C11C655032 Epson
51k

This is the perfect printer for photo enthusiasts looking to combine superb print quality with excellent value. And for small and home offices it is a reliable tool for professional presentations.

- High Quality, low cost printing with individual ink cartridges.
- Combine quality and durability with Epson Claria ink.
- Epson 6 colour printing – improved quality for photos, presentations ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 5760 x 1440 DPI
Colour printing technology Epson Micro Piezo
Print speed
Print speed (colour, normal quality, A4) 15 ppm
Print speed (black, normal quality, A4) 15 ppm
Print technology
Print technology Inkjet
Print head nozzles 540
Media formats
Photo paper sizes 4"x6", 12"x12", 8"x10", 7"x5", 3.5"x5", 11"x17"
ISO A-series sizes (A0...A9) A3+, A3, A4, A5, A6
ISO B-series sizes (B0...B9) B5
Letter
Legal
Media types
Plain paper
Photo paper
Connectivity
Connectivity technology Wired
Interface USB 2.0
Connectivity
PictBridge
Operating system/software
Compatible operating systems Windows 98SE/Me/2000/XP
Mac OS X 10.2.8 +
Mac OS X 10.3.9 +
Bundled software Epson Web-to-Page
Epson File Manager
Epson Easy Photo Print
Epson RAW Print
Epson Print CD
Epson Creativity Suite
Weight & dimensions
Dimensions W x D x H 223 x 615 x 314 mm
Weight 11500 g
Sound emission
Noise level 47 dB
System requirements
Mac compatibility
Minimum RAM 256 MB
Minimum hard disk space 1024 MB
Minimum processor Pentium 4 2.0GHz / Power PC G4
Energy management
Power consumption 16 W
71 offers, from 284.50