|
|
|
|
|
|
| A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a facsimile function. So effectively it's copier, but one that has the scanning and printing functions available seperately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions. |
 |
 |
 |
|
|
Bring quality, versatility and value to all your home printing. Print, scan and copy documents and photos from one compact desktop location and use the LCD viewer for even easier PC-free operation.
This advanced all-in-one printer, scanner and copier is perfect for high-quality document and photo management. You can easily print directly from your PictBridge digital camera or memory card via
...
More>>>
the 6.3 cm LCD viewer – even without a PC.
Epson’s latest generation of DURABrite™ Ultra Ink provides laser-like text and glossy photos, and is resistant to water, smudging and fading. It is also cost-effective due to individual ink cartridges.
Advanced, compact desktop all-in-one – print, scan and copy documents and photos Enhanced PC-free operation – view and print photos via the 6.3 cm LCD colour screen Epson DURABrite™ Ultra Ink gives you long-lasting prints – your prints are water, smudge and fade resistant Save money – four individual ink cartridges mean you only replace the colour you use Simple digital photo printing – use the built-in memory card reader or connect to a PictBridge digital camera Fantastic results every time – Epson PhotoEnhance automatically adjusts colour and contrast for perfect results Add new life to photos – restore colour, remove dust and correct backlighting when scanning with Epson Easy Photo Fix™ Better photos – remove red-eye with Epson Easy Photo Print
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum resolution |
5760 x 1440 DPI |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
32 ppm
|
| Print speed (colour, normal quality, A4) |
32 ppm |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Number of print cartridges |
4 |
| Print head |
Epson Micro Piezo™ |
| Maximum scanning resolution |
1200 x 2400 |
|
Colour scanning
|
|
Indicates whether this product scans in colour
|
|
Scan type
|
|
Indicates the type of scanner this product is
Flatbed scanner
|
| Scanner integrated |
 |
| Scan speed (black, normal quality, A4) |
300dpi 2.2msec/line, 600dpi 7.2msec/line |
| Scan speed (colour, normal quality) |
300dpi 7.2msec/line, 600dpi 13.1msec/line |
| Copy speed (normal quality, black, A4) |
30 cpm |
| Colour copy capability |
 |
| Copy speed (normal quality, colour, A4) |
30 cpm |
| Fax integrated |
 |
| Standard input capacity |
120 sheets |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
|
| Envelopes sizes |
No.10, DL, C6 |
| ISO A-series sizes (A0...A9) |
A4, A5, A6 |
| ISO B-series sizes (B0...B9) |
B5 |
| Legal |
 |
| Letter |
 |
|
| Photo paper sizes |
20x25 cm, 13x18 cm, 10x15 cm, 9x13 cm, 13x20 cm, 102x181mm |
| Photo paper |
 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/XP/XP-x64/Vista, Mac OS 10.2.8+
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
| PictBridge |
 |
| Energy Star certified |
 |
| Power requirements |
AC 220-240V |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
450 x 340 x 179 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
5900 g
|
| Compatible memory cards |
CF, MicroDrive, Memory Stick, MagicGate Memory Stick, Memory Stick PRO, SD, SDHC, MMC, xD-Picture , xD-Picture Type-M, xD-Picture Type-H |
| Bundled software |
Epson Creativity Suite Epson Web-To-Page Epson Easy Photo Print Epson Scan Assistant Epson Attach - Email Epson Copy Utility ABBYY FineReader® 5.0 Sprint Plus (Mac) ABBYY FineReader® 6.0 Sprint Plus (PC) |
|
|
|
|
|
|
|
|
|
|
|