IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > photo printers > Epson C11C691302

Stylus Photo R285

Brand: Epson
Product code: C11C691302
EAN/UPC code: 8715946384443, 8715946384436
Category: photo printers 
Warranty: 1 year standard warranty
Optional extension to 3 years subject to availability
 PDF specs

Stylus Photo R285
C11C691302 Epson
50k

If you are getting into digital photography and need a reliable, high quality photo printer the Epson Stylus Photo R285 is for you. Offering a great value photo printing solution for users printing through a computer.

- High quality, lost cost printing with individual ink cartridges from only £6.99
- More value multipacks available
- Exclusive Epson Claria photographic ink system ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 5760 x 1440 DPI
Print speed
Print speed (black, normal quality, A4) 37 ppm
Print speed (colour, normal quality, A4) 38 ppm
Print technology
Print technology Inkjet
Media formats
Envelopes sizes 10, DL, C6
Standard media sizes 20x25 cm, 13x18 cm, 10x15 cm, 9x13 cm, 13x20 cm, 102x181 mm
ISO A-series sizes (A0...A9) A4, A5, A6
ISO B-series sizes (B0...B9) B5
Letter
Legal
Media types
Envelopes
Photo paper
Paper handling
DVD/CD printing
Input capacity
Standard input capacity 120 sheets
Connectivity
Connectivity technology Wired
Interface High-Speed USB
Operating system/software
Compatible operating systems Windows 98SE / ME / 2000 / XP / XP-x64 / Vista, Mac OS 10.2.8
Bundled software Epson Creativity Suite, Epson Web-To-Page, Epson Easy Photo Print, Epson Print CD, Epson Scan Assistant, Epson Attach to Email, Epson Copy
Weight & dimensions
Dimensions W x D x H 450 x 282 x 187 mm
Weight 5400 g
Sound emission
Noise level 36 dB
System requirements
Mac compatibility
Minimum system requirements USB
Energy management
Power consumption (sleep mode) 1.2 W
Power consumption 12 W
Power requirements AC 220-240 V
74 offers, from 65.83