IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > large format printers > Epson C11CA00011DA

Stylus Pro 4450+ 3 Years Extension Warranty

Brand: Epson
Product code: C11CA00011DA
EAN/UPC code:
Category: large format printers 
Release date: 14 Feb 2008
Info modified on: 07 2008 09:19:57
Warranty: 3 years
 PDF specs

Stylus Pro 4450 series
C11CA00011DA Epson
77k

High productivity, robust desktop printer

With its neat desktop footprint and low running costs, the Epson Stylus Pro 4450 is ideal when speed, reliability and high quality colour are essential. Robust and compact, it produces outstanding results on a wide range of cut sheet and roll media up to A2+. It's ideal for POS and CAD, while the Stylus Pro 4450 - Film is perfect for screen printing, ... More>>>

Specs
Alternatives
Options
Print speed
Print speed (normal quality) 24.3 m²/Hr
Print quality
Maximum resolution 1440 x 720 DPI
Printing colours C, M, Y, Matte K
Printing material lightfastness 75
Paper handling
Maximum print size A2 (420 x 594 mm)
Roll paper
Cut sheets
Print technology
Number of print cartridges 4 pcs
Print technology Inkjet
Colour
Print head 180 x 8
Media formats
Roll dimensions 2'' / 3"
Connectivity
Interface USB 2.0, Ethernet
Technical details
Roll external diameter 150mm
Memory
Internal memory 64 MB
Sound emission
Noise level 50 dB
Energy management
Power requirements 100-120 V, 220-240 V
Energy Star certified
Power consumption (PowerSave) 1 W
Power consumption (standby) 5 W
Power consumption 59 W
System requirements
Mac compatibility
Compatible operating systems Microsoft® Windows® 2000 / XP, Windows Vista, Mac OS® X 10.x.x
Weight & dimensions
Dimensions W x D x H 848 x 765 x 354 mm
Weight 39400 g
Maximum dimensions (W x D x H) 848 x 1105 x 354 mm
5 offers, from £1046.91