Connect on or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
An optional Bluetooth USB interface that allows users to print wirelessly from supporting digital cameras or any other compatible Bluetooth devices, such as notebook PC’s and mobile phones. The Bluetooth Adapter is set to receive ’image’ data only.
Specs
Alternatives
Options
Networking
Connectivity technology
Wireless
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Bluetooth, USB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
35 x 20 x 110 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.